VARISTOR 390V 4.5KA DISC 14MM
VARISTOR 390V 4.5KA DISC 14MM
VARISTOR, 390V, 250VAC, 320VDC, 14MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MOV-14D391K | MOV-14D391K | 77T2736 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 390V, 250Vac, 320Vdc, 14Mm Disc; Voltage Rating Vac Bourns |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |