onsemi 16A 200V TO-220 Diode and Rectifier MUR1620CTG

Description
16A 200V Ultra-Fast Recovery Diode, TO-220-3 Product overview: MUR1620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1620CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16A 200V Ultra-Fast Recovery Diode, TO-220-3 Product overview: MUR1620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1620CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16A 200V TO-220 Diode and Rectifier
286-MUR1620CTG
16A 200V TO-220 Diode and Rectifier 286-MUR1620CTG
16A 200V Ultra-Fast Recovery Diode, TO-220-3 Product overview: MUR1620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1620CTG can be used for catalog matching and distributor lookup.

16A 200V Ultra-Fast Recovery Diode, TO-220-3 Product overview: MUR1620CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1620CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MUR1620CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MUR1620CTGOS-ND
Diode Arrays MUR1620CTGOS-ND
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MUR1620CTG - 092940-MUR1620CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MUR1620CTG
092940-MUR1620CTG
Diodes, Rectifiers - Arrays - MUR1620CTG 092940-MUR1620CTG
Manufacturer: ON Semiconductor Win Source Part Number: 092940-MUR1620CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Family Name: MUR1620CT Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-MUR1620CTPbF; MUR1620CT; VS-MUR1620CT-M3 ; VS-MUR1620CT-N3; Introduction Date: November 06, 1997 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 092940-MUR1620CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: MUR1620CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-MUR1620CTPbF; MUR1620CT; VS-MUR1620CT-M3 ; VS-MUR1620CT-N3;
Introduction Date: November 06, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5452951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452951
Schottky Diodes & Rectifiers 5452951
onsemi MUR1620CTG Switching Diode

onsemi MUR1620CTG Switching Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1245335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1245335
Schottky Diodes & Rectifiers 1245335
onsemi MUR1620CTG Switching Diode

onsemi MUR1620CTG Switching Diode

Supplier's Site
Fast Rectifier, 16A, 200V, To-220; Repetitive Peak Reverse Voltage Onsemi - 45J1743 - Newark, An Avnet Company
Chicago, IL, United States
Fast Rectifier, 16A, 200V, To-220; Repetitive Peak Reverse Voltage Onsemi
45J1743
Fast Rectifier, 16A, 200V, To-220; Repetitive Peak Reverse Voltage Onsemi 45J1743
FAST RECTIFIER, 16A, 200V, TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:975mV; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes

FAST RECTIFIER, 16A, 200V, TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:975mV; Reverse Recovery Time:35ns; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site
Rectifier Diode, Dual Common Cathode, 200 V, 16 A, 975 Mv, 35 Ns, 100 A Rohs Compliant Onsemi - 38K5834 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Diode, Dual Common Cathode, 200 V, 16 A, 975 Mv, 35 Ns, 100 A Rohs Compliant Onsemi
38K5834
Rectifier Diode, Dual Common Cathode, 200 V, 16 A, 975 Mv, 35 Ns, 100 A Rohs Compliant Onsemi 38K5834
Rectifier Diode, Dual Common Cathode, 200 V, 16 A, 975 mV, 35 ns, 100 A RoHS Compliant: Yes

Rectifier Diode, Dual Common Cathode, 200 V, 16 A, 975 mV, 35 ns, 100 A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - MUR1620CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MUR1620CTG
Diode Arrays MUR1620CTG
DIODE ARRAY GP 200V 8A TO220AB

DIODE ARRAY GP 200V 8A TO220AB

Supplier's Site Datasheet
RECTIFIER, ULTRAFAST; 0.975V; 16A IF; 200V; 5.0 IR; 35; TO-220; -65; +175 - 70099558 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, ULTRAFAST; 0.975V; 16A IF; 200V; 5.0 IR; 35; TO-220; -65; +175
70099558
RECTIFIER, ULTRAFAST; 0.975V; 16A IF; 200V; 5.0 IR; 35; TO-220; -65; +175 70099558
RECTIFIER, ULTRAFAST; 0.975V; 16A IF; 200V; 5.0 IR; 35; TO-220; -65; +175

RECTIFIER, ULTRAFAST; 0.975V; 16A IF; 200V; 5.0 IR; 35; TO-220; -65; +175

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR1620CTG
Rectifiers MUR1620CTG
Rectifiers 200V 16A UltraFast

Rectifiers 200V 16A UltraFast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR1620CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR1620CTG
Discrete Semiconductor Products - Diodes - Rectifiers MUR1620CTG
DIODE ARRAY GP 200V 8A TO220

DIODE ARRAY GP 200V 8A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 286-MUR1620CTG MUR1620CTGOS-ND 092940-MUR1620CTG 5452951 1245335 45J1743 38K5834 MUR1620CTG 70099558 MUR1620CTG MUR1620CTG
Product Name 16A 200V TO-220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MUR1620CTG Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Fast Rectifier, 16A, 200V, To-220; Repetitive Peak Reverse Voltage Onsemi Rectifier Diode, Dual Common Cathode, 200 V, 16 A, 975 Mv, 35 Ns, 100 A Rohs Compliant Onsemi Diode Arrays RECTIFIER, ULTRAFAST; 0.975V; 16A IF; 200V; 5.0 IR; 35; TO-220; -65; +175 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220; To-220ab TO-220; To-220ab TO-220; TO-220-3 TO-220 TO-220AB-3 TO-220
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 8 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data