Diode Standard 1000V 2A Through Hole Axial
onsemi MUR2100EG Silicon Junction
onsemi MUR2100EG Silicon Junction
onsemi MUR2100EG Silicon Junction
Manufacturer: ON Semiconductor
Win Source Part Number: 1228536-MUR2100EG
Series: SWITCHMODE
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MUR2100E
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: Axial
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 2A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): HER208; RG2K-E3/54; RG2K-E3/51;
Introduction Date: March 29, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
2A 1kV Ultrafast Rectifier Diode, DO-41 Product overview: MUR2100EG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR2100EG can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 2A AXIAL
FAST RECOVERY DIODE, 2A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 1KV 2A AXIAL
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | MUR2100EGOS-ND | 7810986P | 1228536-MUR2100EG | 280-MUR2100EG | MUR2100EG | 42K1616 | MUR2100EG | MUR2100EG |
| Product Name | Single Diodes | Switching Diodes | Diodes, Rectifiers - Single - MUR2100EG | 2A 1kV Diode and Rectifier | Single Diodes | Fast Recovery Diode, 2A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Diode Applications | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Standard | |||||||
| VF | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts |