VARISTOR 430V 4.5KA DISC 14MM
VARISTOR 430V 4.5KA DISC 14MM
VARISTOR, 430V, 275VAC, 350VDC, 14MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | MOV-14D431K | MOV-14D431K | 77T2726 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 430V, 275Vac, 350Vdc, 14Mm Disc; Voltage Rating Vac Bourns |
| Package | Through Hole |