Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIODE PIN 300V 0805P Product overview: MSWSE-044-10 from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MSWSE-044-10 can be used for catalog matching and distributor lookup.
RF DIODE PIN 300V 0805P
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | MSWSE-044-10 | 284-MSWSE-044-10 | MSWSE-044-10 | MSWSE-044-10 |
| Product Name | RF PIN Diode | 300V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN | PIN | ||
| Operating Frequency | 2000 MHz | |||
| CT | 0.3000 pF | 0.4000 pF | ||
| Package | Tape & Reel (TR) | 2-SMD, 0805 | 0805P |