VARISTOR 430V 1.2KA DISC 7MM
VARISTOR, METAL OXIDE, 710V, DISC 7MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:MOV-07DxxxK Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
VARISTOR, METAL OXIDE, 710V, DISC 7MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:MOV-07DxxxK Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 430V 1.2KA DISC 7MM
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MOV-07D431KTR | 23T2866 | MOV-07D431KTR |
| Product Name | Varistors, MOVs | Varistor, Metal Oxide, 710V, Disc 7Mm; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |