1A 100V Ultra-Fast Recovery Rectifier Diode Product overview: MUR110G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR110G can be used for catalog matching and distributor lookup.
onsemi MUR110G Ultrafast Rectifier
onsemi MUR110G Ultrafast Rectifier
onsemi MUR110G Ultrafast Rectifier
Manufacturer: ON Semiconductor
Win Source Part Number: 928500-MUR110G
Series: SWITCHMODE™
Features: Diode Standard 100 V 1A Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Bulk
Mounting: Through Hole
Family Name: MUR110
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MUR110G-ND, MUR110GOS
Diode Standard 100V 1A Through Hole Axial
DIODE GEN PURP 100V 1A AXIAL
DIODE GEN PURP 100V 1A AXIAL
FAST RECOVERY DIODE, 1A, 100V AXIAL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 280-MUR110G | 1867638P | 1867638 | 928500-MUR110G | MUR110GOS-ND | MUR110G | MUR110G | MUR110G | 42K1595 |
| Product Name | 1A 100V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - MUR110G | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 100V Axial; Repetitive Peak Reverse Voltage Onsemi |
| Package | Bulk | Case 59 | Case 59 | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | ||||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||||
| trr | 75 ns | 35 ns |