Diode Standard 1000V 1A Surface Mount SMA
Power Rectifier, Standard Recovery, 1 A, 1000 V, SMA, 5000-REEL Product overview: MRA4007T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4007T3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1226760-MRA4007T3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
DIODE GEN PURP 1KV 1A SMA
DIODE GEN PURP 1KV 1A SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers | General Purpose Diodes |
| Product Number | MRA4007T3OSTR-ND | 280-MRA4007T3 | 1226760-MRA4007T3 | MRA4007T3 | MRA4007T3 |
| Product Name | Single Diodes | 1 A 1000 V Diode and Rectifier | Diodes, Rectifiers - Single - MRA4007T3 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SMA | SMA; DO-214AC, SMA | ||
| IO | 1 amps | ||||
| Configuration | Single |