419V Clamp 71A Ipp Tvs Diode Surface Mount PLAD
TVS DIODE 260VWM 419VC PLAD
TVS DIODE 260VWM 419VC PLAD
BI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD30KP260CA-ND | MPLAD30KP260CA | MPLAD30KP260CA | 32AJ7082 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Bi-Directional Tvs Plad Rohs Compliant Microchip |
| Configuration | Single | |||
| Package | Nonstandard SMD | PLAD | Nonstandard SMD | |
| Peak Pulse Power | 30000 watts | 30000 watts | 30000 watts | |
| VC | 419 volts | 419 volts | 419 volts | |
| VBR | 289 volts | 289 volts | 289 volts |