Manufacturer: ON Semiconductor
Win Source Part Number: 024354-MR851RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
3A 100V Fast Recovery Rectifier Diode, DO-201AD, 300ns RR Product overview: MR851RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR851RLG can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 3A AXIAL
REC AXIAL 3A 100V FST LEAD FREE
DIODE GEN PURP 100V 3A AXIAL
FAST RECOVERY DIODE, 3A, 100V AXIAL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 024354-MR851RLG | 280-MR851RLG | MR851RLG | 70100049 | MR851RLG | MR851RLG | 09R9548 |
| Product Name | Diodes, Rectifiers - Single - MR851RLG | 3A 100V Diode and Rectifier | Single Diodes | REC AXIAL 3A 100V FST LEAD FREE | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Diode, 3A, 100V Axial; Repetitive Peak Reverse Voltage Onsemi |
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.04 volts | 1.25 volts | 1.25 volts | ||
| VR | 100 volts | 100 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| trr | 300 ns | 300 ns |