DIODE GEN PURP 200V 1A DO41 Product overview: MUR120-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR120-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366759-MUR120-T
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: MUR120
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 2 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Standard 200V 1A Through Hole DO-41
Diode Standard 200V 1A Through Hole DO-41
875mV@1mA 25ns 1A 200V DO-41 Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 200V 1A DO41
DIODE GEN PURP 200V 1A DO41
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-MUR120-T | 1366759-MUR120-T | 31-MUR120-TTR-ND | MUR120-T | MUR120-T | MUR120-T | MUR120-T |
| Product Name | 200V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Rectifiers | Diodes >> Fast recovery/high efficiency diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| VF | 0.8750 volts | 0.8750 volts | 0.8750 volts | 0.8750 volts |