VARISTOR, MOV, 145VAC, DISC 7MM; Voltage Rating VAC:145V; Voltage Rating VDC:-; Product Range:MOVGT Series; Clamping Voltage Vc Max:-; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C
MOV & GDT HYBRID 145V 7MM 1750A
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 34AK2304 | MOVGT07V145K |
| Product Name | Varistor, Mov, 145Vac, Disc 7Mm; Voltage Rating Vac Eaton Bussmann | Mixed Technology |
| Tj | -40 C (-40 F) |