Manufacturer: ON Semiconductor
Win Source Part Number: 1228489-MUR140G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
1A 400V Ultra-Fast Recovery Rectifier Diode Product overview: MUR140G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR140G can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Through Hole Axial
DIODE GEN PURP 400V 1A AXIAL
DIODE GEN PURP 400V 1A AXIAL
FAST RECOVERY DIODE, 1A, 400V AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
Rectifier; 1.05V; 1A IF; 400V; 150 IR; 75; Case 59-04; Axial Leaded; PBF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1228489-MUR140G | 280-MUR140G | MUR140GOS-ND | MUR140G | MUR140G | MUR140G | 42K1604 | 70099652 |
| Product Name | Diodes, Rectifiers - Single - MUR140G | 1A 400V Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Diode, 1A, 400V Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifier; 1.05V; 1A IF; 400V; 150 IR; 75; Case 59-04; Axial Leaded; PBF |
| Package | Bulk | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | Case 59 | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 1 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to ? C (-85 to ? F) | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.05 volts |