2A 200V Ultra-Fast Recovery Rectifier Diode, DO-41 Product overview: MUR220RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR220RLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 024633-MUR220RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 2A Through Hole Axial
Diode Standard 200V 2A Through Hole Axial
DIODE GEN PURP 200V 2A AXIAL
DIODE GEN PURP 200V 2A AXIAL
ULTRA FAST DIODE, 2A, 200V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
RECTIFIER, FAST, 2A, 200V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 280-MUR220RLG | 024633-MUR220RLG | MUR220RLGOSTR-ND | MUR220RLG | MUR220RLG | 42K1619 |
| Product Name | 2A 200V Diode and Rectifier | Diodes, Rectifiers - Single - MUR220RLG | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Ultra Fast Diode, 2A, 200V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi |
| Package | Tape and Reel | DO-41 | DO-41; DO-204AL, DO-41, Axial | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |