LOW CAP TVS 12V 5% 1500W UNI 100PF SMCJ (DO-214AB) ROHS COMPLIANT: YES
TVS DIODE 12VWM 19.9VC SMCJ
TVS DIODE 12VWM 19.9VC SMCJ
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 36AJ0360 | MSMCJLCE12AE3/TR | MSMCJLCE12AE3/TR |
| Product Name | Low Cap Tvs 12V 5% 1500W Uni 100Pf Smcj (Do-214Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | ||
| Package | SMCJ (DO-214AB) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 19.9 volts | 19.9 volts |