Manufacturer: Vishay
Win Source Part Number: 1079922-MSE1PD-M3/89
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 780ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Diode Standard 200V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 200V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 200V 1A Surface Mount MicroSMP (DO-219AD)
STD RECOVERY RECTFR 200V 1A - Tape and Reel Product overview: MSE1PD-M3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PD-M3/89A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A MICROSMP
ESD DIODE, 1A, 200V, MICROSMP; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
ESD DIODE, 1A, 200V, MICROSMP, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, SINGLE, 1A, 200V, MICROSMP; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A MICROSMP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1079922-MSE1PD-M3/89A | MSE1PD-M3/89AGICT-ND | 280-MSE1PD-M3/89A | MSE1PD-M3/89A | 50R4862 | 24R6962 | 60AC3751 | MSE1PD-M3/89A |
| Product Name | Diodes, Rectifiers - Single - MSE1PD-M3/89A | Single Diodes | 200V 1A Diode and Rectifier | Single Diodes | Esd Diode, 1A, 200V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay | Esd Diode, 1A, 200V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifier, Single, 1A, 200V, Microsmp; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 200 volts | 200 volts | 200 volts | |||||
| IR | 1.00E-3 mA | 1.00E-3 mA | ||||||
| trr | 780 ns | 780 ns | 780 ns | 780 ns |