The Rectifier, 1A, 600V, Do-214Ac (part number MRA4003T3G) is a surface mount standard recovery power rectifier designed for automotive and other applications. It features a maximum repetitive reverse voltage of 600V and an average rectified forward current of 1A. The device is housed in a compact SMA package with J-bend leads, making it suitable for automated handling. It is AEC-Q101 qualified and PPAP capable, ensuring compliance with automotive standards. The rectifier is constructed with a glass passivated junction for stability at high temperatures and is RoHS compliant. The maximum forward voltage drop at 1A is 1.1V, and it can handle a peak surge current of 30A. The operating temperature range is from -55°C to 150°C, making it versatile for various applications.
Diode Standard 600V 1A Surface Mount SMA
Diode Standard 600V 1A Surface Mount SMA
Diode Standard 600V 1A Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 1079625-MRA4005T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Power Rectifier, Standard Recovery, 1 A, 600 V, SMA, 1500-REEL Product overview: MRA4005T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4005T1G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A SMA
DIODE GEN PURP 600V 1A SMA
STANDARD DIODE, 1A, 600V, 403D; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, 1A, 600V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MRA4005T1GOSTR-ND | 1079625-MRA4005T1G | 280-MRA4005T1G | MRA4005T1G | MRA4005T1G | MRA4005T1G | 45J1688 | 81Y6832 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MRA4005T1G | 1 A 600 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Standard Diode, 1A, 600V, 403D; Repetitive Peak Reverse Voltage Onsemi | Rectifier, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.04 volts | |||
| VR | 600 volts | 600 volts | ||||||
| IR | 0.0100 mA | 0.0100 mA |