Diode Standard 1000V 1A Through Hole Axial
Diode Standard 1000V 1A Through Hole Axial
1A 1kV Ultra-Fast Recovery Rectifier Diode, DO-41 Product overview: MUR1100ERLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1100ERLG can be used for catalog matching and distributor lookup.
Diode 1A 1000V SWITCHMODE 75ns Axial
Diode 1A 1000V SWITCHMODE 75ns Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 024620-MUR1100ERLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 1A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR1100E
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): GI817/54; GI817/4; GI817-E3/73;
Introduction Date: July 28, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
DIODE GEN PURP 1KV 1A AXIAL
DIODE GEN PURP 1KV 1A AXIAL
FAST RECOVERY DIODE, 1A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, STANDARD, 1A, 1KV, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | MUR1100ERLGOSCT-ND | 280-MUR1100ERLG | 6254944 | 024620-MUR1100ERLG | MUR1100ERLG | MUR1100ERLG | 88H4946 | 29X6169 |
| Product Name | Single Diodes | 1A 1kV Diode and Rectifier | Switching Diodes | Diodes, Rectifiers - Single - MUR1100ERLG | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Fast Recovery Diode, 1A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Standard, 1A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| Package | Tape and Reel | DO-41; DO-204AL, DO-41, Axial | DO-204AL | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 1 amps | |||||||
| Diode Applications | Switching |