Bourns, Inc. Circuit Protection - TVS - Varistors, MOVs MOV-07D470K

Description
Win Source Part Number: 1113128-MOV-07D470K Category: Circuit Protection>TVS - Varistors, MOVs Package: Bulk Number of Circuits: 1 Standard Package: 2,000 Capacitance @ Frequency: 1680 pF @ 1 kHz Varistor Voltage (Min): 42 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 52 V Current - Surge: 250 A Maximum AC Volts: 30 V Maximum DC Volts: 38 V Energy: 2.5J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MOV-07D470K.; MOV07D470K; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Other Names: MOV07D470K Base Product Number: MOV-07
Request a Quote Datasheet
Description
Win Source Part Number: 1113128-MOV-07D470K Category: Circuit Protection>TVS - Varistors, MOVs Package: Bulk Number of Circuits: 1 Standard Package: 2,000 Capacitance @ Frequency: 1680 pF @ 1 kHz Varistor Voltage (Min): 42 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 52 V Current - Surge: 250 A Maximum AC Volts: 30 V Maximum DC Volts: 38 V Energy: 2.5J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MOV-07D470K.; MOV07D470K; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Other Names: MOV07D470K Base Product Number: MOV-07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1113128-MOV-07D470K - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1113128-MOV-07D470K
Circuit Protection - TVS - Varistors, MOVs 1113128-MOV-07D470K
Win Source Part Number: 1113128-MOV-07D470K Category: Circuit Protection>TVS - Varistors, MOVs Package: Bulk Number of Circuits: 1 Standard Package: 2,000 Capacitance @ Frequency: 1680 pF @ 1 kHz Varistor Voltage (Min): 42 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 52 V Current - Surge: 250 A Maximum AC Volts: 30 V Maximum DC Volts: 38 V Energy: 2.5J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MOV-07D470K.; MOV07D470K; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Bourns Inc. Other Names: MOV07D470K Base Product Number: MOV-07

Win Source Part Number: 1113128-MOV-07D470K
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Bulk
Number of Circuits: 1
Standard Package: 2,000
Capacitance @ Frequency: 1680 pF @ 1 kHz
Varistor Voltage (Min): 42 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 52 V
Current - Surge: 250 A
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Energy: 2.5J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MOV-07D470K.; MOV07D470K;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Other Names: MOV07D470K
Base Product Number: MOV-07

Buy Now Datasheet
Varistors, MOVs - MOV-07D470K - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
MOV-07D470K
Varistors, MOVs MOV-07D470K
VARISTOR 47V 250A DISC 7MM

VARISTOR 47V 250A DISC 7MM

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - MOV-07D470K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
MOV-07D470K
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs MOV-07D470K
VARISTOR 47V 250A DISC 7MM

VARISTOR 47V 250A DISC 7MM

Supplier's Site
Varistor, Metal Oxide, 93V, Disc 7Mm; Voltage Rating Vac Bourns - 23T2867 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 93V, Disc 7Mm; Voltage Rating Vac Bourns
23T2867
Varistor, Metal Oxide, 93V, Disc 7Mm; Voltage Rating Vac Bourns 23T2867
VARISTOR, METAL OXIDE, 93V, DISC 7MM; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:MOV-07DxxxK Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 93V, DISC 7MM; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:MOV-07DxxxK Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Metal Oxide, 93V, Disc 7Mm Rohs Compliant Bourns - 92AH9603 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 93V, Disc 7Mm Rohs Compliant Bourns
92AH9603
Varistor, Metal Oxide, 93V, Disc 7Mm Rohs Compliant Bourns 92AH9603
VARISTOR, METAL OXIDE, 93V, DISC 7MM ROHS COMPLIANT: YES

VARISTOR, METAL OXIDE, 93V, DISC 7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1113128-MOV-07D470K MOV-07D470K MOV-07D470K 23T2867
Product Name Circuit Protection - TVS - Varistors, MOVs Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Metal Oxide, 93V, Disc 7Mm; Voltage Rating Vac Bourns
Package Disc 7mm Through Hole
Unlock Full Specs
to access all available technical data