100 V, 3.0 A Fast Recovery Power Rectifier, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBX Product overview: MR851G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR851G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 208794-MR851G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 3A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE GEN PURP 100V 3A AXIAL
Rectifiers RECOVERY RECTIFIER 3A 100V
DIODE GEN PURP 100V 3A AXIAL
FAST RECOVERY DIODE, 3A, 100V AXIAL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 280-MR851G | 208794-MR851G | MR851G | MR851G | MR851G | 68K0664 |
| Product Name | 100 V 3.0 A Diode and Rectifier | Diodes, Rectifiers - Single - MR851G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Fast Recovery Diode, 3A, 100V Axial; Repetitive Peak Reverse Voltage Onsemi |
| Package | Bulk | DO-201; DO-201AD | DO-27; DO-201; DO-201AA, DO-27, Axial | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps | |||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | ||||
| Diode Type | Standard |