Manufacturer: Bourns Inc.
Win Source Part Number: 850171-MOV-14D820K
Features: 82 V 4.5 kA Varistor 1 Circuit
Package: Bulk
Family Name: MOV-14
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
VARISTOR 82V 4.5KA DISC 14MM
VARISTOR 82V 4.5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 850171-MOV-14D820K | MOV-14D820K | MOV-14D820K |
| Product Name | TVS - TVS - Varistors, MOVs - MOV-14D820K | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Through Hole |