Manufacturer: Bourns Inc.
Win Source Part Number: 760442-MOV-14D431KTR
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 14mm
Number of Circuits: 1
Capacitance @ Frequency: 460pF @ 1kHz
Family Name: MOV-14D
Varistor Voltage (Typ): 430V
Current - Surge: 4.5kA
Maximum AC Volts: 275VAC
Maximum DC Volts: 350VDC
Energy: 115J
Categories: Circuit Protection
Varistor Voltage (Minimum): 387V
Varistor Voltage (Maximum): 473V
Alternative Parts (Cross-Reference): B72214S0271K101; B72214S0271K151; VDRH14V275BSE;
Introduction Date: November 11, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
VARISTOR, MOV, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
VARISTOR, METAL OXIDE, 430V, 14MM, 10% ROHS COMPLIANT: YES
VARISTOR 430V 4.5KA DISC 14MM
VARISTOR 430V 4.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 760442-MOV-14D431KTR | 70AC7443 | MOV-14D431KTR | MOV-14D431KTR |
| Product Name | TVS - TVS - Varistors, MOVs - MOV-14D431KTR | Varistor, Mov, 710V, Disc 14Mm; Voltage Rating Vac Bourns | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 4500 amps |