Microsemi Corp. 1.6KV 100A Diode and Rectifier MSDM100-16

Description
BRIDGE RECT 3P 1.6KV 100A M2-1 Product overview: MSDM100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 100A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSDM100-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 3P 1.6KV 100A M2-1 Product overview: MSDM100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 100A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSDM100-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6KV 100A Diode and Rectifier - 299-MSDM100-16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 100A Diode and Rectifier
299-MSDM100-16
1.6KV 100A Diode and Rectifier 299-MSDM100-16
BRIDGE RECT 3P 1.6KV 100A M2-1 Product overview: MSDM100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 100A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSDM100-16 can be used for catalog matching and distributor lookup.

BRIDGE RECT 3P 1.6KV 100A M2-1 Product overview: MSDM100-16 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 100A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSDM100-16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MSDM100-16 - 811292-MSDM100-16 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSDM100-16
811292-MSDM100-16
Bridge Rectifiers - MSDM100-16 811292-MSDM100-16
Manufacturer: Microsemi Corporation Win Source Part Number: 811292-MSDM100-16 Packaging: Bulk Mounting Style: Chassis Mount Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 100A Part Status: Obsolete (End Of Life) Supplier Device Package: M2-1 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: Module Voltage - Peak Reverse (Maximum): 1.6kV Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.9V at 300A Current - Reverse Leakage at Vr: 500μA at 1600V

Manufacturer: Microsemi Corporation
Win Source Part Number: 811292-MSDM100-16
Packaging: Bulk
Mounting Style: Chassis Mount
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 100A
Part Status: Obsolete (End Of Life)
Supplier Device Package: M2-1
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: Module
Voltage - Peak Reverse (Maximum): 1.6kV
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.9V at 300A
Current - Reverse Leakage at Vr: 500μA at 1600V

Buy Now
Bridge Rectifiers - MSDM100-16 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
MSDM100-16
Bridge Rectifiers MSDM100-16
BRIDGE RECT 3P 1.6KV 100A M2-1

BRIDGE RECT 3P 1.6KV 100A M2-1

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MSDM100-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MSDM100-16
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MSDM100-16
BRIDGE RECT 3P 1.6KV 100A M2-1

BRIDGE RECT 3P 1.6KV 100A M2-1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 299-MSDM100-16 811292-MSDM100-16 MSDM100-16 MSDM100-16
Product Name 1.6KV 100A Diode and Rectifier Bridge Rectifiers - MSDM100-16 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Three Phase
Unlock Full Specs
to access all available technical data