The Varistor, part number MOV-14D470K, is a 14 mm disc-type metal oxide varistor designed for overvoltage protection in various applications. It has a maximum continuous voltage rating of 30 Vac and 38 Vdc, making it suitable for use in AC and DC circuits. The device features a clamping voltage of 93 V and can handle a peak surge current of 10 A for 8/20 Oºs pulses. It operates effectively within a temperature range of -40 °C to +105 °C and is RoHS compliant, ensuring it meets environmental standards. This varistor is ideal for protecting power supplies, telecom systems, and appliances from transient voltage spikes.
VARISTOR 47V 1KA DISC 14MM
VARISTOR 47V 1KA DISC 14MM
VARISTOR, 470V, 30VAC, 38VDC, 14MM DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MOV-14D470K | MOV-14D470K | 77T2727 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 470V, 30Vac, 38Vdc, 14Mm Disc; Voltage Rating Vac Bourns |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |