VARISTOR, 510V, 320VAC, 415VDC, 14MM DISC; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:MOV-14DxxxK Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
VARISTOR 510V 4.5KA DISC 14MM
VARISTOR 510V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 77T2729 | MOV-14D511K | MOV-14D511K |
| Product Name | Varistor, 510V, 320Vac, 415Vdc, 14Mm Disc; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |