VARISTOR 47V 2KA DISC 20MM
VARISTOR 47V 2KA DISC 20MM
VARISTOR, 470V, 30VAC, 38VDC, 20MM DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:MOV-20DxxxK Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | MOV-20D470K | MOV-20D470K | 76T0356 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 470V, 30Vac, 38Vdc, 20Mm Disc; Voltage Rating Vac Bourns |
| Package | Through Hole |