Manufacturer: Bourns Inc.
Win Source Part Number: 853698-MOV-10D101KTR
Features: 100 V 2.5 kA Varistor 1 Circuit
Package: Reel - TR
Family Name: MOV-10
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
VARISTOR 100V 2.5KA DISC 10MM
VARISTOR 100V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 853698-MOV-10D101KTR | MOV-10D101KTR | MOV-10D101KTR |
| Product Name | TVS - TVS - Varistors, MOVs - MOV-10D101KTR | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Through Hole |