Vishay Precision Group 1.0A 400V Diode and Rectifier MSE1PGHM3/89A

Description
1.0A, 400V, ESD PROTECTION, SM RECT - Tape and Reel Product overview: MSE1PGHM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PGHM3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.0A, 400V, ESD PROTECTION, SM RECT - Tape and Reel Product overview: MSE1PGHM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PGHM3/89A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0A 400V Diode and Rectifier - 280-MSE1PGHM3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0A 400V Diode and Rectifier
280-MSE1PGHM3/89A
1.0A 400V Diode and Rectifier 280-MSE1PGHM3/89A
1.0A, 400V, ESD PROTECTION, SM RECT - Tape and Reel Product overview: MSE1PGHM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PGHM3/89A can be used for catalog matching and distributor lookup.

1.0A, 400V, ESD PROTECTION, SM RECT - Tape and Reel Product overview: MSE1PGHM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PGHM3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MSE1PGHM3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSE1PGHM3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MSE1PGHM3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Switching Diodes - 8119862P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8119862P
Switching Diodes 8119862P
Diode Switching 400V

Diode Switching 400V

Supplier's Site
Switching Diodes - 8119862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8119862
Switching Diodes 8119862
Vishay MSE1PGHM3/89A Silicon Junction

Vishay MSE1PGHM3/89A Silicon Junction

Supplier's Site
Switching Diodes - 1657205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1657205
Switching Diodes 1657205
Diode Switching 400V

Diode Switching 400V

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 958253-MSE1PGHM3/89A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
958253-MSE1PGHM3/89A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 958253-MSE1PGHM3/89A
Win Source Part Number: 958253-MSE1PGHM3/89A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 780 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD) Alternative Parts (Cross-Reference): MSE1PJ-M3/89A; MSE1PB-M3/89A; MSE1PJHM3/89A; SM4007PL-TP; S1J-13-F; S1D-13-FMSE1PGHM389A ; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MSE1PGHM3/89A-ND,MSE 1PGHM3/89AGICT,MSE1P GHM3/89AGIDKR,MSE1PG HM3/89AGITR Base Product Number: MSE1

Win Source Part Number: 958253-MSE1PGHM3/89A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 780 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)
Alternative Parts (Cross-Reference): MSE1PJ-M3/89A; MSE1PB-M3/89A; MSE1PJHM3/89A; SM4007PL-TP; S1J-13-F; S1D-13-FMSE1PGHM389A;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MSE1PGHM3/89A-ND,MSE1PGHM3/89AGICT,MSE1PGHM3/89AGIDKR,MSE1PGHM3/89AGITR
Base Product Number: MSE1

Buy Now Datasheet
Esd Diode, 1A, 400V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R6965 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 1A, 400V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R6965
Esd Diode, 1A, 400V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R6965
ESD DIODE, 1A, 400V, MICROSMP, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:780ns; Forward Surge Current:20A; Qualification:-RoHS Compliant: Yes

ESD DIODE, 1A, 400V, MICROSMP, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:780ns; Forward Surge Current:20A; Qualification:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MSE1PGHM3/89A
Rectifiers MSE1PGHM3/89A
Rectifiers 1.0 Amp 400 Volt 20 Amp IFSM

Rectifiers 1.0 Amp 400 Volt 20 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSE1PGHM3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSE1PGHM3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MSE1PGHM3/89A
DIODE GEN PURP 400V 1A MICROSMP

DIODE GEN PURP 400V 1A MICROSMP

Supplier's Site
Single Diodes - MSE1PGHM3/89A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MSE1PGHM3/89A
Single Diodes MSE1PGHM3/89A
DIODE GEN PURP 400V 1A MICROSMP

DIODE GEN PURP 400V 1A MICROSMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 280-MSE1PGHM3/89A MSE1PGHM3/89AGITR-ND 8119862P 958253-MSE1PGHM3/89A 24R6965 MSE1PGHM3/89A MSE1PGHM3/89A MSE1PGHM3/89A
Product Name 1.0A 400V Diode and Rectifier Single Diodes Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Esd Diode, 1A, 400V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Applications Switching
RoHS Compliant RoHS
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data