Manufacturer: Vishay
Win Source Part Number: 1079921-MSE1PDHM3/89
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 780ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: MSE1PD
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): ESH1DM RSG; ESH1DMHRSG; DFLR1200-7; MSE1PD-E3/89A;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Diode Standard 200V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 200V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 200V 1A Surface Mount MicroSMP (DO-219AD)
Diode Switching 200V 1A 2-Pin Micro SMP T/R Product overview: MSE1PDHM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PDHM3/89A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A MICROSMP
DIODE GEN PURP 200V 1A MICROSMP
Rectifiers 1.0 Amp 200 Volt 20 Amp IFSM
ESD DIODE, 1A, 200V, MICROSMP, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 1079921-MSE1PDHM3/89A | MSE1PDHM3/89AGITR-ND | 280-MSE1PDHM3/89A | MSE1PDHM3/89A | MSE1PDHM3/89A | MSE1PDHM3/89A | 24R6963 |
| Product Name | Diodes, Rectifiers - Single - MSE1PDHM3/89A | Single Diodes | 200V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Esd Diode, 1A, 200V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||||
| trr | 780 ns | 780 ns |