Manufacturer: Diodes Incorporated
Win Source Part Number: 885942-MSB25MH-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-MSBL
Package: 4-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: MSB25
Categories: Discrete Semiconductor Products
Case / Package: 4-MSBL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
BRIDGE RECT 1P 1KV 2.5A 4MSBL Product overview: MSB25MH-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB25MH-13 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 1KV 2.5A 4-MSBL
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MSBL
BRIDGE RECT 1P 1KV 2.5A 4-MSBL
BRIDGE RECT 1P 1KV 2.5A 4MSBL
BRIDGE RECT 1P 1KV 2.5A 4MSBL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 885942-MSB25MH-13 | 299-MSB25MH-13 | 31-MSB25MH-13DKR-ND | MSB25MH-13 | MSB25MH-13 |
| Product Name | Bridge Rectifiers - MSB25MH-13 | 1KV 2.5A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-MSBL | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | Tape & Reel (TR) | 4-SMD, Flat Leads | |||
| RoHS Compliant | RoHS |