Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Diode Switching 600V 1A 2-Pin Micro SMP T/R Product overview: MSE1PJHM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSE1PJHM3/89A can be used for catalog matching and distributor lookup.
Vishay MSE1PJHM3/89A Switching Diode
Vishay MSE1PJHM3/89A Switching Diode
DIODE GEN PURP 600V 1A MICROSMP
DIODE GEN PURP 600V 1A MICROSMP
ESD DIODE, 1A, 600V, MICROSMP, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | MSE1PJHM3/89AGITR-ND | 280-MSE1PJHM3/89A | 8119871P | MSE1PJHM3/89A | MSE1PJHM3/89A | 24R6967 |
| Product Name | Single Diodes | 600V 1A Diode and Rectifier | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Esd Diode, 1A, 600V, Microsmp, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | |||||
| Life Cycle Stage | Active | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |