Manufacturer: Texas Instruments
Win Source Part Number: 1271967-TPD6E001RSFR
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 6
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: 12-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-WQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TPD6E001
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 11V
Clamp Ipp Tvs Diode Surface Mount 12-WQFN (4x4)
Clamp Ipp Tvs Diode Surface Mount 12-WQFN (4x4)
Clamp Ipp Tvs Diode Surface Mount 12-WQFN (4x4)
6-Ch TVS Diode Array, 1.5pF, 5.5V, ESD Protection Product overview: TPD6E001RSFR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD6E001RSFR can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12WQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1271967-TPD6E001RSFR | 296-21889-6-ND | 144-TPD6E001RSFR | TPD6E001RSFR | TPD6E001RSFR |
| Product Name | TVS - TVS - Diodes - TPD6E001RSFR | TVS Diodes | 1.5pF 5.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| VR | 5 volts | ||||
| VBR | 11 volts | 11 volts | 11 volts | 11 volts | |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |