Littelfuse, Inc. Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L7.0A

Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet
Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Surface Mount 600W - Qualified to AEC-Q101 - TPSMA6L7.0A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Surface Mount 600W - Qualified to AEC-Q101
TPSMA6L7.0A
Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L7.0A
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Supplier's Site Datasheet
TVS Diodes - F6176TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6176TR-ND
TVS Diodes F6176TR-ND
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-221AC

12V Clamp 50A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6176CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6176CT-ND
TVS Diodes F6176CT-ND
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-221AC

12V Clamp 50A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6176DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6176DKR-ND
TVS Diodes F6176DKR-ND
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-221AC

12V Clamp 50A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
600W 7V TVS Protection Diode - 144-TPSMA6L7.0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 7V TVS Protection Diode
144-TPSMA6L7.0A
600W 7V TVS Protection Diode 144-TPSMA6L7.0A
Trans Voltage Suppressor Diode, 600W, 7V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L7.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L7.0A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 7V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L7.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L7.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA6L7.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA6L7.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA6L7.0A
TVS DIODE 7VWM 12VC DO221AC

TVS DIODE 7VWM 12VC DO221AC

Supplier's Site
Diode, Tvs, 600W, 7V, Unidirectional, Do-221Ac; Product Range Littelfuse - 66W7883 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 7V, Unidirectional, Do-221Ac; Product Range Littelfuse
66W7883
Diode, Tvs, 600W, 7V, Unidirectional, Do-221Ac; Product Range Littelfuse 66W7883
DIODE, TVS, 600W, 7V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:7V; Clamping Voltage Max:12V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, TVS, 600W, 7V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:7V; Clamping Voltage Max:12V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 600W, 7V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse - 64W7539 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 7V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
64W7539
Diode, Tvs, 600W, 7V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse 64W7539
DIODE, TVS, 600W, 7V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:7V; Clamping Voltage Max:12V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 600W, 7V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:7V; Clamping Voltage Max:12V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number TPSMA6L7.0A F6176TR-ND 144-TPSMA6L7.0A TPSMA6L7.0A 66W7883
Product Name Automotive Surface Mount 600W - Qualified to AEC-Q101 TVS Diodes 600W 7V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 600W, 7V, Unidirectional, Do-221Ac; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VR 7 volts
VBR 7.78 to 8.6 volts 7.78 volts 7.78 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data