Vishay Intertechnology, Inc. TVS Diodes TPSMA6.8AHE3_B/I

Description
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMA6.8AHE3_B/I-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-TPSMA6.8AHE3_B/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMA6.8AHE3_B/I
TVS Protection Diode 144-TPSMA6.8AHE3_B/I
TVS DIODE 5.8VWM 10.5VC DO214AC Product overview: TPSMA6.8AHE3_B/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6.8AHE3_B/I can be used for catalog matching and distributor lookup.

TVS DIODE 5.8VWM 10.5VC DO214AC Product overview: TPSMA6.8AHE3_B/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6.8AHE3_B/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMA6.8AHE3_B/I - 1113828-TPSMA6.8AHE3_B/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA6.8AHE3_B/I
1113828-TPSMA6.8AHE3_B/I
TVS - TVS - Diodes - TPSMA6.8AHE3_B/I 1113828-TPSMA6.8AHE3_B/I
Manufacturer: Vishay Win Source Part Number: 1113828-TPSMA6.8AHE3 _B/I Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 38.1A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1113828-TPSMA6.8AHE3_B/I
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 38.1A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA6.8AHE3_B/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA6.8AHE3_B/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA6.8AHE3_B/I
TVS DIODE 5.8VWM 10.5VC DO214AC

TVS DIODE 5.8VWM 10.5VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMA6.8AHE3_B/I-ND 144-TPSMA6.8AHE3_B/I 1113828-TPSMA6.8AHE3_B/I TPSMA6.8AHE3_B/I
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - TPSMA6.8AHE3_B/I Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 10.5 volts 10.5 volts 10.5 volts
VBR 6.45 volts 6.45 volts 6.45 volts
Unlock Full Specs
to access all available technical data