Texas Instruments High-Performance Analog 5.5V 8.4pF 15kV TVS Protection Diode TPD5E003DPFR

Description
5-Ch 5.5V 8.4pF TVS Diode, 15kV ESD, Unidirectional, SMT Product overview: TPD5E003DPFR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 8.4pF, 15kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 8.4pF, 15kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD5E003DPFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5-Ch 5.5V 8.4pF TVS Diode, 15kV ESD, Unidirectional, SMT Product overview: TPD5E003DPFR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 8.4pF, 15kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 8.4pF, 15kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD5E003DPFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 8.4pF 15kV TVS Protection Diode - 144-TPD5E003DPFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 8.4pF 15kV TVS Protection Diode
144-TPD5E003DPFR
5.5V 8.4pF 15kV TVS Protection Diode 144-TPD5E003DPFR
5-Ch 5.5V 8.4pF TVS Diode, 15kV ESD, Unidirectional, SMT Product overview: TPD5E003DPFR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 8.4pF, 15kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 8.4pF, 15kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD5E003DPFR can be used for catalog matching and distributor lookup.

5-Ch 5.5V 8.4pF TVS Diode, 15kV ESD, Unidirectional, SMT Product overview: TPD5E003DPFR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 8.4pF, 15kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 8.4pF, 15kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD5E003DPFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPD5E003DPFR - 1271966-TPD5E003DPFR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD5E003DPFR
1271966-TPD5E003DPFR
TVS - TVS - Diodes - TPD5E003DPFR 1271966-TPD5E003DPFR
Manufacturer: Texas Instruments Win Source Part Number: 1271966-TPD5E003DPFR Packaging: Reel - TR Type: Zener Operating Temperature Range: -40°C ~ 125°C (TA) Package: 6-XFDFN Applications: General Mounting: SMD Unidirectional Channels: 5 Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V (Maximum) Current - Peak Pulse (10/1000μs): 10A (8/20μs) Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz Family Name: TPD5E003 Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Homepage: www.ti.com Manufacturer Package: 6-X2SON (1x1) Maximum Clamping Voltage: 19.5V Alternative Parts (Cross-Reference): ESDALC6V1-5T6; PACDN009MR; ESDALC6V1-5P6; Introduction Date: December 20, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271966-TPD5E003DPFR
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 6-XFDFN
Applications: General
Mounting: SMD
Unidirectional Channels: 5
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Current - Peak Pulse (10/1000μs): 10A (8/20μs)
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
Family Name: TPD5E003
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-X2SON (1x1)
Maximum Clamping Voltage: 19.5V
Alternative Parts (Cross-Reference): ESDALC6V1-5T6; PACDN009MR; ESDALC6V1-5P6;
Introduction Date: December 20, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 296-43577-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-43577-2-ND
TVS Diodes 296-43577-2-ND
19.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-X2SON (1x1)

19.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-X2SON (1x1)

Buy Now Datasheet
TVS Diodes - 296-43577-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-43577-1-ND
TVS Diodes 296-43577-1-ND
19.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-X2SON (1x1)

19.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-X2SON (1x1)

Buy Now Datasheet
TVS Diodes - 296-43577-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-43577-6-ND
TVS Diodes 296-43577-6-ND
19.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-X2SON (1x1)

19.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-X2SON (1x1)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD5E003DPFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD5E003DPFR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD5E003DPFR
TVS DIODE 5VWM 19.5VC 6X2SON

TVS DIODE 5VWM 19.5VC 6X2SON

Supplier's Site
TVS Diodes TPD5E003DPFR
TVS DIODE 5VWM 19.5VC 6X2SON

TVS DIODE 5VWM 19.5VC 6X2SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD5E003DPFR 1271966-TPD5E003DPFR 296-43577-2-ND TPD5E003DPFR TPD5E003DPFR
Product Name 5.5V 8.4pF 15kV TVS Protection Diode TVS - TVS - Diodes - TPD5E003DPFR TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel 6-XFDFN 6-X2SON (1x1) 6-XFDFN
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts 40 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data