Texas Instruments High-Performance Analog TVS Diodes TPD4S009DCKRG4

Description
Clamp Ipp Tvs Diode Surface Mount SC-70-6
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPD4S009DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SC-70-6

Clamp Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS - TVS - Diodes - TPD4S009DCKRG4 - 1111168-TPD4S009DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD4S009DCKRG4
1111168-TPD4S009DCKRG4
TVS - TVS - Diodes - TPD4S009DCKRG4 1111168-TPD4S009DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111168-TPD4S009DCKR G4 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet, HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 9V Power Dissipation - Pd: 25W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111168-TPD4S009DCKRG4
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 9V
Power Dissipation - Pd: 25W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad TVS Protection Diode
144-TPD4S009DCKRG4
Quad TVS Protection Diode 144-TPD4S009DCKRG4
Quad 0.8-pF, 5.5-V, ±8-kV ESD protection diode with with VCC pin for High Speed Interfaces 6-SC70 -40 to 85 Product overview: TPD4S009DCKRG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4S009DCKRG4 can be used for catalog matching and distributor lookup.

Quad 0.8-pF, 5.5-V, ±8-kV ESD protection diode with with VCC pin for High Speed Interfaces 6-SC70 -40 to 85 Product overview: TPD4S009DCKRG4 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4S009DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD4S009DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD4S009DCKRG4
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD4S009DCKRG4
TVS DIODE 5.5VWM SC70-6

TVS DIODE 5.5VWM SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPD4S009DCKRG4-ND 1111168-TPD4S009DCKRG4 144-TPD4S009DCKRG4 TPD4S009DCKRG4
Product Name TVS Diodes TVS - TVS - Diodes - TPD4S009DCKRG4 Quad TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 SC-70-6 Tape and Reel SC-70-6
Peak Pulse Power 25 watts 25 watts
VBR 9 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data