Vishay Intertechnology, Inc. TVS Diodes TPSMA11AHE3/61T

Description
15.6V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
15.6V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMA11AHE3/61T-ND - DigiKey
Thief River Falls, MN, United States
15.6V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.6V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMA11AHE3/61T - 1113806-TPSMA11AHE3/61T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA11AHE3/61T
1113806-TPSMA11AHE3/61T
TVS - TVS - Diodes - TPSMA11AHE3/61T 1113806-TPSMA11AHE3/61T
Manufacturer: Vishay Win Source Part Number: 1113806-TPSMA11AHE3/ 61T Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 9.4V Minimum Breakdown Voltage: 10.5V Max Clamping Voltage: 15.6V Peak Pulse Current(Ippm): 25.6A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1113806-TPSMA11AHE3/61T
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 9.4V
Minimum Breakdown Voltage: 10.5V
Max Clamping Voltage: 15.6V
Peak Pulse Current(Ippm): 25.6A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-TPSMA11AHE3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMA11AHE3/61T
TVS Protection Diode 144-TPSMA11AHE3/61T
TVS DIODE 9.4VWM 15.6VC DO214AC Product overview: TPSMA11AHE3/61T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA11AHE3/61T can be used for catalog matching and distributor lookup.

TVS DIODE 9.4VWM 15.6VC DO214AC Product overview: TPSMA11AHE3/61T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA11AHE3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA11AHE3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA11AHE3/61T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA11AHE3/61T
TVS DIODE 9.4VWM 15.6VC DO214AC

TVS DIODE 9.4VWM 15.6VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMA11AHE3/61T-ND 1113806-TPSMA11AHE3/61T 144-TPSMA11AHE3/61T TPSMA11AHE3/61T
Product Name TVS Diodes TVS - TVS - Diodes - TPSMA11AHE3/61T TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 15.6 volts 15.6 volts 15.6 volts
VBR 10.5 volts 10.5 volts 10.5 volts
Unlock Full Specs
to access all available technical data