Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-221AC
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-221AC
38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-221AC
Trans Voltage Suppressor Diode, 600W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L24A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L24A can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 850403-TPSMA6L24A
Series: Automotive, AEC-Q101, TPSMA6L
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6148DKR, F6148CT, F6148TR, -TPSMA6L24A
TVS DIODE 24VWM 38.9VC DO221AC
TVS Diodes / ESD Suppressors 600W 24V AEC-Q101 5% Uni-Directional
DIODE, TVS, 600W, 24V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio
DIODE, TVS, 600W, 24V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio
TVS SMAF 24V 600W UNIDIR
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMA6L24A | F6148CT-ND | 144-TPSMA6L24A | 850403-TPSMA6L24A | TPSMA6L24A | TPSMA6L24A | 64W7521 | 66W7865 | TPSMA6L24A |
| Product Name | Automotive Surface Mount 600W - Qualified to AEC-Q101 | TVS Diodes | 600W 24V TVS Protection Diode | TVS - TVS - Diodes - TPSMA6L24A | TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Tvs, 600W, 24V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse | Diode, Tvs, 600W, 24V, Unidirectional, Do-221Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| VR | 24 volts | ||||||||
| VBR | 26.7 to 29.5 volts | 26.7 volts | 26.7 volts | 26.7 volts | |||||
| PD | 600000 milliwatts | ||||||||
| Configuration | Single | Single |