Manufacturer: Vishay
Win Source Part Number: 901062-TPSMA6.8AHE3_
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSMA6.8
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: TPSMA6.8AHE3_B/HGITR
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Trans Voltage Suppressor Diode, 400W, 5.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC, SMA, 2 PIN Product overview: TPSMA6.8AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6.8AHE3_B/H
TVS Diodes / ESD Suppressors 400W,6.8V 5%,SMA PAR AEC-Q101 Qualified
TVS DIODE 5.8VWM 10.5VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 901062-TPSMA6.8AHE3_B/H | TPSMA6.8AHE3_B/HGITR-ND | 144-TPSMA6.8AHE3_B/H | TPSMA6.8AHE3_B/H | TPSMA6.8AHE3_B/H |
| Product Name | TVS - TVS - Diodes - TPSMA6.8AHE3_B/H | TVS Diodes | 400W 5.8V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; DO-214AC (SMA) | |
| Tj | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | -65 C (-85 F) | -65 to 185 C (-85 to 365 F) | |
| Configuration | Single | Single | |||
| Peak Pulse Power | 400 watts | 400 watts |