Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
152V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
152V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
152V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diodes / ESD Suppressors 600W 110V AEC-Q101 5% Bi-Directional
TVS DIODE, BIDIR, 94V, 600W, SMB ROHS COMPLIANT: YES
TVS DIODE 94VWM 152VC DO214AA
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB110CA | F10344DKR-ND | TPSMB110CA | 38AK7309 | TPSMB110CA |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Bidir, 94V, 600W, Smb Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 152 volts | 152 volts | 152 volts | ||
| VBR | 105 to 116 volts | 105 volts | 105 volts | ||
| Configuration | Single |