The TPSMB18A is an automotive-grade, surface-mount transient voltage suppression diode in DO-214AA package, rated for 600 W peak pulse power at 10/1000 μs waveform. It has a reverse stand-off voltage of 15.3 V and a clamping voltage of 25.5 V at 24.2 A, with a breakdown voltage range of 15.3 V to 18.9 V. The device is AEC-Q101 qualified, meets IEC 61000-4-2 ESD protection levels of 30 kV (air) and 30 kV (contact), and is halogen-free and RoHS compliant. It operates from -65 °C to 175 °C junction temperature with a typical thermal resistance of 20 °C/W junction to lead.
Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, 600W, 15.3V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB18A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB18A can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 15.3V, UNIDIR, SMB; Product Range:TPSMB Series; TVS Polarity:Unidirectio
Diode TVS Single Uni-Dir 15.3V 600W Automotive 2-Pin SMB T/R
TVS DIODE 15.3VWM 25.5VC DO214AA
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB18A | F6310CT-ND | 144-TPSMB18A | 27AK1618 | 461-TPSMB18A | TPSMB18A |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS Diodes | 600W 15.3V TVS Protection Diode | Tvs Diode, 600W, 15.3V, Unidir, Smb; Product Range Littelfuse | Diode TVS Single Uni-Dir 15.3V 600W Automotive 2-Pin SMB T/R | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 25.5 volts | 25.5 volts | 25.5 volts | 25.5 volts | ||
| VBR | 17.1 to 18.9 volts | 17.1 volts | 17.1 volts | 17.1 volts | ||
| Configuration | Single | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |