Littelfuse, Inc. Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L58A

Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet
Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Surface Mount 600W - Qualified to AEC-Q101 - TPSMA6L58A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Surface Mount 600W - Qualified to AEC-Q101
TPSMA6L58A
Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L58A
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Supplier's Site Datasheet
600W 58V TVS Protection Diode - 144-TPSMA6L58A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 58V TVS Protection Diode
144-TPSMA6L58A
600W 58V TVS Protection Diode 144-TPSMA6L58A
Trans Voltage Suppressor Diode, 600W, 58V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L58A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L58A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 58V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L58A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L58A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMA6L58A - 937480-TPSMA6L58A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA6L58A
937480-TPSMA6L58A
TVS - TVS - Diodes - TPSMA6L58A 937480-TPSMA6L58A
Manufacturer: Littelfuse Inc. Win Source Part Number: 937480-TPSMA6L58A Series: Automotive, AEC-Q101, TPSMA6L Operating Temperature Range: -50°C ~ 150°C (TJ) Features: 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-221AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.10.0080 Other Part Number: F6171CT, -TPSMA6L58A, F6171DKR, F6171TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 937480-TPSMA6L58A
Series: Automotive, AEC-Q101, TPSMA6L
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-221AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6171CT, -TPSMA6L58A, F6171DKR, F6171TR

Buy Now Datasheet
TVS Diodes - F6171TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6171TR-ND
TVS Diodes F6171TR-ND
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC

93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6171DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6171DKR-ND
TVS Diodes F6171DKR-ND
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC

93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
TVS Diodes - F6171CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6171CT-ND
TVS Diodes F6171CT-ND
93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC

93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
Diode, Tvs, 600W, 58V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse - 64W7534 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 58V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
64W7534
Diode, Tvs, 600W, 58V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse 64W7534
DIODE, TVS, 600W, 58V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 600W, 58V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 600W, 58V, Unidirectional, Do-221Ac; Product Range Littelfuse - 66W7878 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 58V, Unidirectional, Do-221Ac; Product Range Littelfuse
66W7878
Diode, Tvs, 600W, 58V, Unidirectional, Do-221Ac; Product Range Littelfuse 66W7878
DIODE, TVS, 600W, 58V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIODE, TVS, 600W, 58V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 58V, Do-221Ac Rohs Compliant Littelfuse - 29AK8568 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 58V, Do-221Ac Rohs Compliant Littelfuse
29AK8568
Tvs Diode, Unidir, 58V, Do-221Ac Rohs Compliant Littelfuse 29AK8568
TVS DIODE, UNIDIR, 58V, DO-221AC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 58V, DO-221AC ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes - TPSMA6L58A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMA6L58A
TVS Diodes TPSMA6L58A
TVS DIODE 58VWM 93.6VC DO221AC

TVS DIODE 58VWM 93.6VC DO221AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA6L58A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA6L58A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA6L58A
TVS DIODE 58VWM 93.6VC DO221AC

TVS DIODE 58VWM 93.6VC DO221AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMA6L58A 144-TPSMA6L58A 937480-TPSMA6L58A F6171TR-ND 64W7534 66W7878 TPSMA6L58A TPSMA6L58A
Product Name Automotive Surface Mount 600W - Qualified to AEC-Q101 600W 58V TVS Protection Diode TVS - TVS - Diodes - TPSMA6L58A TVS Diodes Diode, Tvs, 600W, 58V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse Diode, Tvs, 600W, 58V, Unidirectional, Do-221Ac; Product Range Littelfuse TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VBR 64.4 to 71.2 volts 64.4 volts 64.4 volts 64.4 volts
PD 600000 milliwatts
Configuration Single Single
Package Tape and Reel DO-221AC SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC, SMA Flat Leads DO-221AC
Unlock Full Specs
to access all available technical data