Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, AEC-Q101, 600W, 185V, DO214AA; Product Range:TPSMB Series; TVS Polarity:Unidirectio
TVS SURF MT DO214AA AEQ101 TR / TR
TVS DIODE 185VWM 328VC DO214AA
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB220A | F10358CT-ND | 47AC2039 | 34AC6736 | TPSMB220A |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | TVS Diodes | Tvs Diode, Aec-Q101, 600W, 185V, Do214Aa; Product Range Littelfuse | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 328 volts | 328 volts | 328 volts | 328 volts | |
| VBR | 209 to 231 volts | 209 volts | 209 volts | ||
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA (SMBJ) |