TVS DIODE 12.8VWM 21.2V DO214AA
21.2V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 12.8VWM 21.2V DO214AA
TVS DIODE 12.8VWM 21.2VC DO214AA
TVS Diodes / ESD Suppressors 600W,15V 5%,SMB PAR AEC-Q101 Qualified
TVS DIODE 12.8VWM 21.2VC DO214AA
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TPSMB15AHE3_A/HCT-ND | TPSMB15AHE3_A/H | TPSMB15AHE3_A/H | TPSMB15AHE3_A/H |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 21.2 volts | 21.2 volts | 21.2 volts |