4-Ch TVS Diode Array 5.5V Unidirectional 0.8pF SON 25W Product overview: TPD4S010DQAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 0.8pF, 25W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 0.8pF, 25W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD4S010DQAR can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Clamp Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Clamp Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
TVS DIODE 5.5VWM 10USON
IC, ESD PROTECTION DEVICES, 5V, SON-10; Clamping Voltage Vc Max:-; Diode Case Style:SON; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:25W; Product Range:TPD4S Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-TPD4S010DQAR | 296-24177-6-ND | TPD4S010DQAR | TPD4S010DQAR | 33AH5160 |
| Product Name | 5.5V 0.8pF 25W TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Ic, Esd Protection Devices, 5V, Son-10; Clamping Voltage Vc Max Texas Instruments |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | 10-UFDFN | 10-UFDFN | 10-USON (2.5x1) | |
| Peak Pulse Power | 25 watts | 25 watts | 25 watts | 25 watts |