Vishay Intertechnology, Inc. TVS - TVS - Diodes - TPSMA27AHE3/61T TPSMA27AHE3/61T

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798329-TPSMA27AHE3/6 1T Series: Automotive, AEC-Q101, PAR Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 185°C (TJ) Package: DO-214AC, SMA Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 23.1V Current - Peak Pulse (10/1000μs): 10.7A Power - Peak Pulse: 400W Power Line Protection: No Part Status: Obsolete(EOL) Family Name: TPSMA27A Categories: Circuit Protection Minimum Breakdown Voltage: 25.7V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 37.5V Alternative Parts (Cross-Reference): SMAJ22AHR2; SMAJ22AHF2; SMAJ22AHE2G ; SMAJ22AHF4; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798329-TPSMA27AHE3/6 1T Series: Automotive, AEC-Q101, PAR Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 185°C (TJ) Package: DO-214AC, SMA Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 23.1V Current - Peak Pulse (10/1000μs): 10.7A Power - Peak Pulse: 400W Power Line Protection: No Part Status: Obsolete(EOL) Family Name: TPSMA27A Categories: Circuit Protection Minimum Breakdown Voltage: 25.7V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 37.5V Alternative Parts (Cross-Reference): SMAJ22AHR2; SMAJ22AHF2; SMAJ22AHE2G ; SMAJ22AHF4; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPSMA27AHE3/61T - 798329-TPSMA27AHE3/61T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA27AHE3/61T
798329-TPSMA27AHE3/61T
TVS - TVS - Diodes - TPSMA27AHE3/61T 798329-TPSMA27AHE3/61T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798329-TPSMA27AHE3/6 1T Series: Automotive, AEC-Q101, PAR Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 185°C (TJ) Package: DO-214AC, SMA Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 23.1V Current - Peak Pulse (10/1000μs): 10.7A Power - Peak Pulse: 400W Power Line Protection: No Part Status: Obsolete(EOL) Family Name: TPSMA27A Categories: Circuit Protection Minimum Breakdown Voltage: 25.7V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 37.5V Alternative Parts (Cross-Reference): SMAJ22AHR2; SMAJ22AHF2; SMAJ22AHE2G ; SMAJ22AHF4; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798329-TPSMA27AHE3/61T
Series: Automotive, AEC-Q101, PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 185°C (TJ)
Package: DO-214AC, SMA
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 23.1V
Current - Peak Pulse (10/1000μs): 10.7A
Power - Peak Pulse: 400W
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: TPSMA27A
Categories: Circuit Protection
Minimum Breakdown Voltage: 25.7V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 37.5V
Alternative Parts (Cross-Reference): SMAJ22AHR2; SMAJ22AHF2; SMAJ22AHE2G ; SMAJ22AHF4;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - TPSMA27AHE3/61T-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-TPSMA27AHE3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMA27AHE3/61T
TVS Protection Diode 144-TPSMA27AHE3/61T
TVS DIODE 23.1VWM 37.5VC DO214AC Product overview: TPSMA27AHE3/61T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA27AHE3/61T can be used for catalog matching and distributor lookup.

TVS DIODE 23.1VWM 37.5VC DO214AC Product overview: TPSMA27AHE3/61T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA27AHE3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA27AHE3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA27AHE3/61T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA27AHE3/61T
TVS DIODE 23.1VWM 37.5VC DO214AC

TVS DIODE 23.1VWM 37.5VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 798329-TPSMA27AHE3/61T TPSMA27AHE3/61T-ND 144-TPSMA27AHE3/61T TPSMA27AHE3/61T
Product Name TVS - TVS - Diodes - TPSMA27AHE3/61T TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 37.5 volts 37.5 volts 37.5 volts
VBR 25.7 volts 25.7 volts 25.7 volts
Unlock Full Specs
to access all available technical data