11.3V Clamp 35.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 6.4VWM 11.3VC DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMA7.5AHE3/61T-ND | TPSMA7.5AHE3/61T |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 11.3 volts | 11.3 volts |