Littelfuse, Inc. Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L8.0A

Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet
Description
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Surface Mount 600W - Qualified to AEC-Q101 - TPSMA6L8.0A - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Surface Mount 600W - Qualified to AEC-Q101
TPSMA6L8.0A
Automotive Surface Mount 600W - Qualified to AEC-Q101 TPSMA6L8.0A
Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards

Supplier's Site Datasheet
TVS Diodes - F6181TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6181TR-ND
TVS Diodes F6181TR-ND
13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-221AC

13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-221AC

Buy Now Datasheet
600W 8V TVS Protection Diode - 144-TPSMA6L8.0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 8V TVS Protection Diode
144-TPSMA6L8.0A
600W 8V TVS Protection Diode 144-TPSMA6L8.0A
Trans Voltage Suppressor Diode, 600W, 8V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L8.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L8.0A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 8V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L8.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L8.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1380125-TPSMA6L8.0A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1380125-TPSMA6L8.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1380125-TPSMA6L8.0A
Win Source Part Number: 1380125-TPSMA6L8.0A Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: Automotive, AEC-Q101, TPSMA6L Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Current - Peak Pulse (10/1000µs): 44.2A Power - Peak Pulse: 600W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1380125-TPSMA6L8.0A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Automotive, AEC-Q101, TPSMA6L
Package: Tape & Reel
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Current - Peak Pulse (10/1000µs): 44.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
TVS Diodes - TPSMA6L8.0A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
TPSMA6L8.0A
TVS Diodes TPSMA6L8.0A
TVS DIODE 8VWM 13.6VC DO221AC

TVS DIODE 8VWM 13.6VC DO221AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA6L8.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA6L8.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA6L8.0A
TVS DIODE 8VWM 13.6VC DO221AC

TVS DIODE 8VWM 13.6VC DO221AC

Supplier's Site
Diode, Tvs, 600W, 8V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse - 64W7544 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 8V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
64W7544
Diode, Tvs, 600W, 8V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse 64W7544
DIODE, TVS, 600W, 8V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 600W, 8V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 600W, 8V, Unidirectional, Do-221Ac; Product Range Littelfuse - 66W7888 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 8V, Unidirectional, Do-221Ac; Product Range Littelfuse
66W7888
Diode, Tvs, 600W, 8V, Unidirectional, Do-221Ac; Product Range Littelfuse 66W7888
DIODE, TVS, 600W, 8V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, TVS, 600W, 8V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:8V; Clamping Voltage Max:13.6V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number TPSMA6L8.0A F6181TR-ND 144-TPSMA6L8.0A 1380125-TPSMA6L8.0A TPSMA6L8.0A TPSMA6L8.0A 64W7544
Product Name Automotive Surface Mount 600W - Qualified to AEC-Q101 TVS Diodes 600W 8V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 600W, 8V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VR 8 volts
VBR 8.89 to 9.83 volts 8.89 volts 8.89 volts 8.89 volts 8.89 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data