Littelfuse TPSMA6L Series of Transient Voltage Suppression (TVS) Diodes can provide secondary transient voltage protection from transients induced by load dump and other transient voltage events for sensitive electronics. This SMA device’s low profile DO-221AC package is less than 1.1 mm high, but it offers the same peak pulse power dissipation (PPPM) rating (600W) as standard SMB devices. The TPSMA6L Series offers superior electrical performance in a small footprint package, allowing designers to upgrade their circuit protection without altering their existing design footprint or provide more robust protection in new circuit layouts. 600 W peak pulse power dissipation (PPPM) rating Low profile (less than 1 mm) surface mount package (DO-221AC) and small footprint design AEC-Q101 qualified Compliant with IEC 61000-4-2 and IEC 61000-4-4 standards
Manufacturer: Littelfuse Inc.
Win Source Part Number: 901064-TPSMA6L13A
Series: Automotive, AEC-Q101, TPSMA6L
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: 21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-221AC
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-221AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6151CT, -TPSMA6L13A, F6151DKR, F6151TR
Trans Voltage Suppressor Diode, 600W, 13V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: TPSMA6L13A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA6L13A can be used for catalog matching and distributor lookup.
21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-221AC
21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-221AC
21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-221AC
DIODE, TVS, 600W, 13V, UNIDIRECTIONAL, DO-221AC, FULL REEL; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio
DIODE, TVS, 600W, 13V, UNIDIRECTIONAL, DO-221AC; Product Range:TPSMA6L Series; TVS Polarity:Unidirectio
TVS SMAF 13V 600W UNIDIR
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMA6L13A | 901064-TPSMA6L13A | 144-TPSMA6L13A | F6151TR-ND | 64W7513 | 66W7857 | TPSMA6L13A |
| Product Name | Automotive Surface Mount 600W - Qualified to AEC-Q101 | TVS - TVS - Diodes - TPSMA6L13A | 600W 13V TVS Protection Diode | TVS Diodes | Diode, Tvs, 600W, 13V, Unidirectional, Do-221Ac, Full Reel; Product Range Littelfuse | Diode, Tvs, 600W, 13V, Unidirectional, Do-221Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 13 volts | ||||||
| VBR | 14.4 to 15.9 volts | 14.4 volts | 14.4 volts | ||||
| PD | 600000 milliwatts | ||||||
| Package | DO-221AC | Tape and Reel | SMA; DO-221AC, SMA Flat Leads | DO-221AC |