Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load dump and other transient voltage events. It’s AEC-Q101 qualified, which makes it an ideal choice for protecting I/O interfaces, VCC bus and other vulnerable circuits used in automotive applications. High reliability application and automotive grade AEC-Q101 qualified 600 V and 650V Breakdown Voltage Bidirectional TVS 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % SMB package (DO-214AA) Excellent clamping capability IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Trans Voltage Suppressor Diode, 600W, 17.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB20A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 17.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 17.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB20A can be used for catalog matching and distributor lookup.
27.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1113838-TPSMB20A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 17.1V
Minimum Breakdown Voltage: 19V
Max Clamping Voltage: 27.7V
Peak Pulse Current(Ippm): 22A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
TVS DIODE 17.1VWM 27.7VC DO214AA
TVS SURF MT DO214AA AEQ101 TR / TR
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | RF Diodes |
| Product Number | TPSMB20A | 144-TPSMB20A | F6312CT-ND | 1113838-TPSMB20A | TPSMB20A | 94W9900 |
| Product Name | AEC-Q101 qualified SMB TVS for high voltage up to 650V/ 600W | 600W 17.1V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - TPSMB20A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Surf Mt Do214Aa Aeq101 Tr / Tr Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 27.7 volts | 27.7 volts | 27.7 volts | 27.7 volts | ||
| VBR | 19 to 21 volts | 19 volts | 19 volts | 19 volts | ||
| Configuration | Single | Single | ||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) |